EN
  • EN
  • DE

LES25A48-3V3REJ

Part No LES25A48-3V3REJ
Manufacturer Artesyn Embedded Technologies
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 3.3V 82W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
MSL Level 1 (Unlimited)
Manufacturer Pack Quantity 10
Control Features Enable, Active Low
Parts Dimension 2.30" L x 0.90" W x 0.19" H (58.4mm x 22.9mm x 4.8mm)
Manufacturer Package 8-DIP Module, 1/8 Brick
Mounting Style Through Hole
Efficiency 90.5%
Temperature Range - Operating -40°C ~ 85°C
Features Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Applications ITE (Commercial)
Voltage - Isolation 2.25kV
Power (W) 82W
Current - Output (Maximum) 25A
Voltage - Output 1 3.3V
Voltage - Input (Maximum) 75V
Voltage - Input (Minimum) 36V
Type Isolated Module
Status Obsolete
Packaging Tray
Manufacturer Artesyn Embedded Technologies
Categories Power Supplies - Board Mount
Win Source Part Number 041038-LES25A48-3V3REJ
Ultra Librarian 3D Model Ultra Librarian LES25A48-3V3REJ CAD Model

Description

The 041038-LES25A48-3V3REJ is an Isolated Module type power supply from Artesyn Embedded Technologies with a Through Hole mounting style.

  • Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
  • Efficiency: 90.5%
  • Applications: ITE (Commercial)
  • Voltage isolation: 2.25kV
  • Voltage output: 3.3V
  • Current output: 25A
  • Package: 8-DIP Module, 1/8 Brick form factor
  • Power rating: 82W
  • Input voltage: between 36V to 75V
  • Operating temperature range: between -40°C to 85°C
  • Status: discontinued
  • Supply and demand status: limited

You May Also Be Interested in

Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess