EN
  • EN
  • DE

JM38510/13501BPA

Part No JM38510/13501BPA
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components
Description IC OPAMP GP 1 CIRCUIT 8CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.8V/μs
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 20V
Temperature Range - Operating -55°C ~ 125°C
Family Part Number JM38510
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 66098-JM38510/13501BPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JM38510/13501BPA CAD Model

Description

Analog Devices Inc. JM38510/13501BPA Integrated Circuit

The JM38510/13501BPA is a high-quality integrated circuit produced by Analog Devices Inc., a leader in the manufacturing of precision high-performance electronics components. This product is designed to meet the rigorous standards of military specifications, ensuring reliability and durability in even the most demanding applications.

Key Features:

  • Precision Performance: The JM38510/13501BPA is engineered to deliver accurate and stable performance. Its design is optimized for low noise and high linearity, making it suitable for precision applications in aerospace, defense, and other critical systems.
  • Robust Design: Built to withstand extreme conditions, this integrated circuit maintains its functionality across a wide range of temperatures and is resistant to shock and vibration. It is encapsulated in a durable package that protects the internal components from environmental factors.
  • Compatibility: With its standard pin configuration, the JM38510/13501BPA can be easily integrated into existing designs, reducing the need for extensive redesigns or custom fittings.
  • Quality Assurance: Analog Devices Inc. adheres to stringent quality control measures. Each JM38510/13501BPA unit undergoes rigorous testing to ensure it meets military-grade specifications for performance and reliability.

Applications:

  • Avionics and aerospace systems
  • Military and defense electronics
  • Precision instrumentation
  • Communications infrastructure
  • Other applications requiring high reliability and precision

The JM38510/13501BPA from Analog Devices Inc. is not just a component; it's a guarantee of excellence, providing the assurance that your projects will perform to the highest standards. Whether you're designing for mission-critical military operations or seeking the utmost precision for sophisticated electronics, this integrated circuit is the reliable choice for your needs.

Please note that the specific application and usage of the JM38510/13501BPA integrated circuit should comply with the relevant technical documentation and safety guidelines. It is recommended to consult with a professional engineer or the manufacturer for detailed technical support and integration advice.

You May Also Be Interested in

Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
Lowest to $3.8323
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.1429 $73.1429
2+ $70.8571 $141.7142
3+ $68.5714 $205.7142
4+ $66.2857 $265.1428
6+ $59.4286 $356.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess