Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Output Phases 1
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LT1432
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 93562-LT1432CS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1432CS8 CAD Model

Description

Linear Technology's LT1432CS8 Adjustable Switching Regulator

The LT1432CS8 is a versatile and robust adjustable switching regulator from Linear Technology, renowned for its reliability and performance in a wide range of power management applications. This integrated circuit is designed to offer a convenient and efficient solution for adjustable voltage regulation with a high level of precision and stability.

Key Features

  • Adjustable Output Voltage: The LT1432CS8 provides an adjustable output voltage range, which can be set by the user with external resistors. This feature allows for a high degree of flexibility, catering to various voltage requirements across different applications.
  • High Efficiency: The device is optimized for high efficiency, which helps in reducing power losses during operation and enhances the overall energy management within the system.
  • Low Dropout Operation: It is capable of low dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage, making it suitable for battery-powered devices.
  • Thermal Protection: The LT1432CS8 includes built-in thermal protection that safeguards the device from overheating, thus ensuring long-term reliability and safety.
  • Current Limiting: Integrated current limiting functionality protects the regulator and the downstream components from damage due to excessive current flow.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, accommodating various power sources and making it versatile for different types of electrical environments.

Applications

The LT1432CS8 is suitable for a multitude of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment
  • Power supply modules

With its robust design and comprehensive features, the LT1432CS8 adjustable switching regulator is an excellent choice for engineers and designers looking for a reliable power management solution. Its compact SO-8 package allows for easy integration into various circuit designs, ensuring efficient and stable operation across a multitude of electronic products.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 1MB Flash 2.5V/3.3V 100-Pin LQFP Frame | IC MCU 32BIT 1MB FLASH 100LQFP
Lowest to $24.9864
ECAD model for STM32F207VGT6
Kemet
CAP TANT 100UF 20% 6.3V 1206
Lowest to $0.3134
ECAD model for T490A107M006ATE800
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ECAD model for 74F574SJX
Allegro MicroSystems, LLC
SENSOR HALL ANALOG 6MLP/DFN / Hall Effect Sensor Monolithic 3.3V 6-Pin MLP EP T/R
Lowest to $0.7961
ECAD model for A1391SEHLT-T
Diodes Incorporated
2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN | IC AUDIO AMP CLASS AB 20TSSOP / 2W STEREO AUDIO POWER AMPLIFIER WITH SHUTDOWN
Lowest to $0.3661
ECAD model for AA4003GTR-E1
ON Semiconductor
IC TRANSCVR INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74F640PC
ON Semiconductor
DUAL 4-INPUT MULTIPLEXER
Need more? Email Us
ECAD model for 74F353PC
Littelfuse Inc.
12 CH 30KV 2.8V LOW VOLTAGE CAP.
Lowest to $1.2807
ECAD model for SP4050-12UTG
NXP / Nexperia
Quad 2-input EXCLUSIVE-OR gate | IC GATE XOR 4CH 2-INP 14SOP
Lowest to $0.1153
ECAD model for 74HC86D

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3879 $50.1459
52+ $1.9593 $101.8836
80+ $1.8981 $151.8480
109+ $1.8369 $200.2221
141+ $1.7757 $250.3737
189+ $1.5920 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention