EN
  • EN
  • DE
  • IT

74ACT373MSAX

Part No 74ACT373MSAX
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC OCT TRANSP LATCH 3ST 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 8ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number 74ACT373
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 076103-74ACT373MSAX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ACT373MSAX CAD Model

Description

The 74ACT373MSAX is a high-performance, octal transparent latch with three-state outputs designed by ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is part of the 74ACT series, renowned for its advanced high-speed CMOS technology. The 74ACT373MSAX is particularly suitable for temporary storage of data and for moving data from the input to the output ports, controlled by the latch-enable (LE) and output-enable (OE) inputs.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • High-Speed Performance: The 74ACT373MSAX operates at a voltage range of 4.5V to 5.5V, ensuring compatibility with 5V systems and providing the high-speed operation typical of the 74ACT family.
  • Low Power Consumption: This device features a low quiescent current, making it ideal for power-sensitive applications.
  • Package: The device comes in a compact SOIC-20 package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on printed circuit boards (PCBs).
  • Industrial Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C.

Applications

The 74ACT373MSAX is versatile and can be used in a wide range of applications, including:

  • Temporary data storage
  • Data transceivers
  • System control registers
  • Bus interface logic

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74ACT373MSAX latch is manufactured with strict quality control measures and rigorous testing to ensure it meets the high standards expected in professional electronic environments. Its robust design ensures long-term reliability, making it an excellent choice for critical applications where data integrity is paramount.

Ordering Information

To order the 74ACT373MSAX or to obtain more information about pricing and availability, please visit ON Semiconductor's official website or contact an authorized distributor. With its excellent performance characteristics and ON Semiconductor's reputation for quality, the 74ACT373MSAX is a solid choice for designers and engineers looking for a reliable octal latch solution.

You May Also Be Interested in

Maxim Integrated
IC TXRX RS-232 W/CAP 28-SOIC
Lowest to $9.9839
Maxim Integrated
900MHz Image-Reject Transceivers
Need more? Email Us
Maxim Integrated
Lowest to $2.5820
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764
Maxim Integrated
IC LEVEL SHIFTER V6 QFN
Need more? Email Us
Cypress Semiconductor Corp
Direct Rambus Clock Generator | IC CLK DIFF DIRECT RAMBUS 24QSOP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.3033

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2589 $56.9580
530+ $0.2125 $112.6250
820+ $0.2059 $168.8380
1,125+ $0.1991 $223.9875
1,455+ $0.1925 $280.0875
1,950+ $0.1726 $336.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess