EN
  • EN
  • DE
  • IT

LTC6905HS5#TRPBF

Part No LTC6905HS5#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 17MHz to 170MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 14mA
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 97981-LTC6905HS5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5#TRPBF CAD Model

Description

Linear Technology's LTC6905HS5#TRPBF Precision Silicon Oscillator

The LTC6905HS5#TRPBF is a high-performance, precision silicon oscillator designed by Linear Technology, now part of Analog Devices. This compact, robust device offers a programmable frequency range from 17MHz to 170MHz, which can be set with an external resistor. The LTC6905 series is engineered to provide a stable and accurate clock signal for various digital applications, including microprocessors, DSPs, FPGAs, and other digital ICs.

One of the standout features of the LTC6905HS5#TRPBF is its ease of use. Unlike traditional oscillators that require an external crystal or tuning elements, this silicon oscillator is fully self-contained. It eliminates the need for complex frequency planning and simplifies the design process, making it an ideal solution for rapid development cycles and systems where space is at a premium.

The device is housed in a compact SOT-23 package, which is highly valued in space-constrained applications. Its small footprint allows for efficient use of PCB real estate, contributing to more compact overall system designs. Additionally, the LTC6905HS5#TRPBF is characterized by low power consumption, drawing a typical supply current of only 10mA, which is beneficial for battery-powered and portable devices where energy efficiency is critical.

The output of the LTC6905HS5#TRPBF is a CMOS-level square wave, which provides a reliable and consistent timing signal. The oscillator's high-frequency stability is ensured by its proprietary silicon oscillator technology, which offers excellent temperature stability and low jitter performance. This makes the LTC6905HS5#TRPBF suitable for applications requiring a high degree of precision and reliability, such as wireless communication, networking, and data storage systems.

Furthermore, the LTC6905HS5#TRPBF is designed to operate over a wide temperature range, maintaining its performance across diverse environmental conditions. Its robust design ensures long-term reliability, making it a dependable choice for mission-critical applications in industrial, automotive, and telecommunications sectors.

In summary, Linear Technology's LTC6905HS5#TRPBF precision silicon oscillator is a versatile, high-frequency component that offers designers a simple, space-efficient, and reliable timing solution for a wide array of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
Lowest to $1.7594
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3321 $65.3247
15+ $7.6571 $114.8565
23+ $7.4178 $170.6094
32+ $7.1785 $229.7120
41+ $6.9392 $284.5072
55+ $6.2214 $342.1770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess