EN
  • EN
  • DE

MAX17141ETG+T

Part No MAX17141ETG+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC LEVEL SHIFTER V6 QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Series *
Win Source Part Number 128484-MAX17141ETG+T
Package Tape & Reel (TR);Bulk
Product Status Obsolete
Grade -
Ultra Librarian 3D Model Ultra Librarian MAX17141ETG+T CAD Model

Description

Maxim Integrated's MAX17141ETG+T: High-Efficiency, Multi-Output Power Supply IC

Maxim Integrated's MAX17141ETG+T is a versatile and efficient power management IC designed to cater to the demanding needs of modern electronic devices. This high-performance component is engineered to provide multiple regulated voltage outputs, making it an ideal solution for powering complex systems such as laptops, portable gaming devices, and other multi-functional portable electronics.

Key Features

  • High Efficiency: The MAX17141ETG+T boasts high efficiency, which is critical for battery-powered devices, as it helps extend battery life and reduce heat generation.
  • Multiple Outputs: It is capable of delivering multiple output voltages, which can be programmed to suit the needs of various subsystems within the device.
  • Compact Design: The component comes in a compact 24-pin TQFN package, allowing for a space-saving design in the end product.
  • Integrated MOSFETs: This power supply IC includes integrated MOSFETs, which simplifies the design and reduces external component count.
  • Flexible Power Sequencing: The MAX17141ETG+T provides flexible power sequencing options, which is essential for systems that require specific power-up and power-down sequences.
  • Protection Features: It includes a range of protection features such as over-voltage, under-voltage, and thermal shutdown to ensure the reliability and safety of the end device.

Applications

The MAX17141ETG+T is suited for a wide range of applications that require efficient and reliable power management. Its multi-output capability and high level of integration make it particularly well-suited for:

  • Notebook Computers
  • Portable Gaming Devices
  • Handheld Computers
  • Portable Media Players

Maxim Integrated is known for its commitment to quality and reliability, and the MAX17141ETG+T is no exception. It is designed to meet the stringent requirements of portable and space-constrained applications while providing the performance and efficiency needed for today's sophisticated electronic devices. With the MAX17141ETG+T, designers can achieve a power supply solution that not only meets their space constraints but also their power efficiency and functionality needs.

You May Also Be Interested in

Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Omron
Lowest to $1.0478
Omron
Need more? Email Us
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess