EN
  • EN
  • DE

MAX1589ETT100+T

Part No MAX1589ETT100+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 1V
Dropout Voltage-Max 0.35V @ 500mA
Output Current 500mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 1V
Voltage - Dropout (Typical) 0.175V @ 500mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073337-MAX1589ETT100+T
Ultra Librarian 3D Model Ultra Librarian MAX1589ETT100+T CAD Model

Description

Maxim Integrated MAX1589ETT100+T Voltage Regulator

The MAX1589ETT100+T from Maxim Integrated is a high-performance, adjustable-output, step-down regulator that is designed to provide a reliable power management solution for a wide range of applications. This compact and efficient integrated circuit is particularly suitable for portable devices where space is at a premium and power efficiency is crucial.

With an input voltage range of 2.6V to 5.5V, the MAX1589ETT100+T is versatile enough to be used in systems powered by single-cell lithium-ion (Li+) batteries, 3-cell NiMH, or regulated 5V supplies. It can deliver up to 500mA of output current, which makes it an excellent choice for powering core voltages of modern microprocessors and memory chips in portable electronics.

The output voltage of the MAX1589ETT100+T is adjustable via external resistors, giving designers the flexibility to set the voltage to the specific needs of their application. The device can be programmed for output voltages from 0.8V up to 3.6V, which covers the common core voltages required by most low-power digital devices. This makes it an ideal choice for custom voltage regulation scenarios in complex designs.

The regulator operates at a high switching frequency of 1.2MHz, which allows for the use of small, low-cost ceramic capacitors and inductors, reducing the overall footprint and bill of materials for the power supply design. Its high-frequency operation also translates to a fast transient response, which is critical for maintaining voltage stability during rapid load changes.

Additional features of the MAX1589ETT100+T include a low quiescent current, thermal overload protection, and a soft-start function to minimize inrush current during startup. The device is offered in a small, 6-pin thin SOT23 package, making it a space-saving solution for densely packed circuit boards.

With its high efficiency, adjustable output, and compact size, the Maxim Integrated MAX1589ETT100+T voltage regulator is an excellent choice for engineers looking to optimize their power management systems in portable and space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3054 $59.9404
62+ $1.8919 $117.2978
95+ $1.8330 $174.1350
131+ $1.7741 $232.4071
169+ $1.7152 $289.8688
226+ $1.5373 $347.4298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess