EN
  • EN
  • DE
  • IT

HTU20D

Part No HTU20D
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components
Description SENSOR HUMID/TEMP 3V 5%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer TE Connectivity Measurement Specialties
Packaging Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 12b
Accuracy ±5% RH
Response Time 5s
Supply Voltage (V) 1.5V ~ 3.6V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 48917-HTU20D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HTU20D CAD Model

Description

The TE Connectivity Measurement Specialties HTU20D Sensor is a humidity and temperature sensor that is available in reel packaging. The sensor has a response time of 5s and an output type of I2C. The output is 12b and the sensor has an accuracy of ±5% RH. The humidity range is 0 ~ 100% RH and the sensor can operate at a temperature range of -40°C ~ 125°C. The sensor is available in a 6-DFN (3x3) supplier device package and a 6-VDFN Exposed Pad manufacturer package. The sensor is ideal for use in Sensors, Transducers applications.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3A SYNC 16TQFN
Lowest to $13.1739
Maxim Integrated
IC 2-WIRE FG W/MODEL GAUGE 10TDF
Lowest to $7.6614
Maxim Integrated
IC REG LINEAR
Lowest to $26.0776
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $154.1704
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC TXRX RS-232 W/CAP 28-SOIC
Lowest to $9.9839
AVX Corporation
Glass Encapsulated SMD Varistor MLV (VJ12, 20, 13, 14, 15, 32) Automotive MLV Range – MA and PA Series | VARISTOR 2220
Lowest to $0.1426

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5071 $67.8195
105+ $1.2367 $129.8535
165+ $1.1978 $197.6370
225+ $1.1591 $260.7975
290+ $1.1202 $324.8580
390+ $1.0051 $391.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess