Products specifications

Categories Transformers
Manufacturer PulseR
Transformer Type LAN 10/100 Base-T
Inductance 350μH
Mounting Style SMD
Parts Dimension 1.120" L x 0.480" W (28.45mm x 12.19mm)
Height - Seated (Maximum) 0.290" (7.36mm)
Manufacturer Pack Quantity 15
MSL Level 3 (168 Hours)
Win Source Part Number 147987-100B-4005
Popularity Medium
Supply and Demand Status Limited
Family Name 100B
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 100B-4005 CAD Model

Description

Product Overview

The 100B-4005 is a highly reliable electronic component popularly used in various electronic circuit applications. Designed for performance and resilience, it ensures optimal functionality in your projects.

Applications

  • Consumer Electronics
  • Industrial Automation
  • Telecommunications
  • Power Supply Modules

Features and Benefits

  • High frequency stability ensures reliable performance under diverse conditions.
  • Excellent temperature tolerance, ideal for extreme environments.
  • Compact size facilitates better space management in circuit boards.

With its robust design and versatility, the 100B-4005 is an excellent choice for enhancing the efficiency and durability of your electronic projects. Its dependable performance extends the lifespan of your appliances and systems.

You May Also Be Interested in

Bel Power Solutions
Digital Power Manager | IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
ECAD model for ZM7308G-65502-T2
Littelfuse Inc.
ESD Suppressor Diode Polymer 16V 3-Pin T/R / Polymer Protected Zener Diode | POLYZEN 16.4V PPTC/ZENER SMD
Lowest to $0.7283
ECAD model for ZEN164V130A24LS
Skyworks Solutions Inc.
Linear Amplifier | IC LINEAR AMP CATV SOT89 / highly linear CATV amplifier
Lowest to $4.5185
ECAD model for ADA1200GS24Q1
NVE Corp
Package Drawings and Specifications | MAGNETIC SWITCH OMNIPOLAR 8MSOP
Lowest to $17.5179
ECAD model for AD021-00E
Murata Power Solutions Inc.
PULSE XFMR 2:1:1 16.3MH
Need more? Email Us
ECAD model for 77209C
NVE Corp
MAGNETIC SWITCH OMNIPOLAR 8MSOP
Lowest to $17.5179
ECAD model for AD022-00E
ON Semiconductor
High Efficiency Switch Mode Li-Ion Battery Charger | IC CTRLR LI-ION CHARGER 24LFCSP
Need more? Email Us
ECAD model for ADP3808JCPZ-RL
ON Semiconductor
5-Bit Programmable 2-, 3-, 4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Lowest to $2.1940
ECAD model for ADP3166JRU-REEL7
Torex Semiconductor Ltd
IC REG LIN 3.3V 300MA 4USPQ-B03
Lowest to $0.5201
ECAD model for XC6223H331GR-G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.3551 $76.7755
11+ $12.5997 $138.5967
16+ $12.2051 $195.2816
22+ $11.8119 $259.8618
29+ $11.4186 $331.1394
38+ $10.2362 $388.9756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention