EN
  • EN
  • DE

SN74HC163ANSR

Part No SN74HC163ANSR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 36MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 333568-SN74HC163ANSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC163ANSR CAD Model

Description

The SN74HC163ANSR is a high-performance, 4-bit binary counter integrated circuit (IC) manufactured by Texas Instruments, a global semiconductor company that designs and manufactures analog and embedded processing products.

  • Inputs: A, B, C, D (binary count), Clear, Load (control)
  • Reset Input: Asynchronous
  • Supply Voltage Range: 2V to 6V
  • Noise Immunity: Typically 0.45 VCC
  • Package: 16-pin NSOIC
  • Operating Temperature: -40°C to 85°C
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR / CHIP INDUCTOR 1800NH5% 170MA 2.5
Lowest to $0.1287
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1656 $50.5080
740+ $0.1359 $100.5660
1,140+ $0.1317 $150.1380
1,570+ $0.1274 $200.0180
2,030+ $0.1232 $250.0960
2,720+ $0.1104 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,066 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess