EN
  • EN
  • DE

SN74HC148DWRG4

Part No SN74HC148DWRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC / Priority Encoder 1 x 8:3 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC148
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256606-SN74HC148DWRG4
Ultra Librarian 3D Model Ultra Librarian SN74HC148DWRG4 CAD Model

Description

The SN74HC148DWRG4, manufactured by Texas Instruments, is a high-performance, 8-line to 3-line priority encoder that offers a compact and efficient solution for encoding eight input lines or signals into a 3-bit binary code. This integrated circuit is part of the 'HC' family, which signifies the use of silicon-gate CMOS technology, offering a balanced compromise between speed and low power consumption.

The SN74HC148DWRG4 features 8 active-low inputs and provides 3-bit binary priority encoding, with the additional capability of cascading multiple encoders without the need for external gating. This makes it an ideal choice for applications requiring the encoding of multiple signals or the expansion of input capability.

Key Features:

  • Priority Encoding: The device ensures that the highest-order input line has priority, providing a straightforward method for interrupt signaling or decision-making processes in control applications.
  • Low Power Consumption: The 'HC' series is known for its low power usage, making it suitable for battery-powered or energy-efficient designs.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, which allows for use in a variety of logic systems and interfacing with both CMOS and TTL logic families.
  • Output Enable: The inclusion of an output enable (OE) function allows the outputs to be disconnected from the bus or system, thus preventing bus contention.
  • SOP Packaging: The device comes in a surface-mountable SOP package, specifically the SOP-16 (DWR) variant, which is suitable for automated assembly processes and saves valuable PCB space.

Typical Applications:

The SN74HC148DWRG4 is versatile and can be used in various digital systems, including microprocessor/microcontroller interface, data routing, control systems, and any application that requires the conversion of multiple input signals into a simplified binary representation.

With its robust design and Texas Instruments' commitment to quality, the SN74HC148DWRG4 is a reliable component for designers seeking to implement priority encoding in their electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1824 $50.1600
590+ $0.1709 $100.8310
910+ $0.1651 $150.2410
1,305+ $0.1536 $200.4480
1,695+ $0.1478 $250.5210
2,115+ $0.1420 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess