EN
  • EN
  • DE

TPL0401B-10DCKR

Part No TPL0401B-10DCKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 128POS 10K SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Taper Linear
Configuration Rheostat
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V
Tolerance ±20%
Temperature Coefficient (Typ) 22 ppm/°C
Resistance - Wiper (Ohms) (Typ) 35
Temperature Range - Operating -40°C to 125°C
Case / Package SC-70-6
Win Source Part Number 1111221-TPL0401B-10DCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL0401B-10DCKR CAD Model

Description

Product Overview: TPL0401B-10DCKR by Texas Instruments

The TPL0401B-10DCKR is a state-of-the-art digital potentiometer designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact, single-channel device is an essential component for engineers looking to achieve precise resistance adjustments in their electronic circuits. With its 128 wiper positions, it allows for smooth transitions and fine-tuning of resistance, making it ideal for various applications, including tuning and calibration in consumer electronics, portable devices, and industrial equipment.

Key Features

  • Resolution: The TPL0401B-10DCKR offers a 7-bit resolution, providing 128 distinct wiper positions for accurate adjustments.
  • End-to-End Resistance: This device features a 10 kΩ end-to-end resistance, which is suitable for a wide range of applications.
  • Voltage Operation Range: It operates over a broad voltage range of 2.7V to 5.5V, ensuring compatibility with various circuit designs.
  • Non-Volatile Memory: The wiper position is stored in non-volatile memory, which means the device retains the set resistance even after power is removed.
  • Interface: It comes with an I2C interface, enabling easy integration into digital systems with minimal pin usage.
  • Package: The TPL0401B-10DCKR is available in a compact SC70 package, which is ideal for space-constrained applications.

Applications

The versatility of the TPL0401B-10DCKR makes it suitable for a variety of applications, including:

  • Adjustable power supplies
  • LCD screen calibration
  • Audio equipment tuning
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TPL0401B-10DCKR is built to meet the highest industry standards, ensuring long-term performance and stability in your electronic projects. With Texas Instruments' expertise in analog IC design, you can expect this digital potentiometer to deliver precise functionality and robust operation in your applications.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory | IC DGTL POT 10KOHM 129TAP 16QFN
Lowest to $1.6865
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers | IC DGT POT 10KOHM 256TAP 24TSSOP
Lowest to $18.2698
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8DIP
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2349 $55.5705
100+ $1.0132 $101.3200
155+ $0.9816 $152.1480
215+ $0.9499 $204.2285
275+ $0.9182 $252.5050
365+ $0.8233 $300.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess