EN
  • EN
  • DE

MIC79110YML-TR

Part No MIC79110YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ON ADJ 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Programmable Fault Protection Over Current, Over Temperature, Reverse Current
Charge Current - Max 1.2A
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MLF (3x3)
Win Source Part Number 122267-MIC79110YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC79110YML-TR CAD Model

Description

MIC79110YML-TR by Microchip Technology

The MIC79110YML-TR is a high-performance, adjustable linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of Microchip's extensive range of power management products, tailored to meet the demanding requirements of modern electronic devices.

Key Features

  • Output Voltage: The MIC79110YML-TR provides an adjustable output voltage range, allowing for versatile applications across different voltage requirements.
  • High Current Capability: This device is capable of delivering up to 1.5A of continuous output current, making it suitable for high-power applications.
  • Low Dropout: It features a low dropout voltage, enhancing its efficiency and making it ideal for low voltage operations where the input-output differential is minimal.
  • Thermal and Overcurrent Protection: The regulator includes built-in thermal shutdown and current limit features, ensuring the protection of the device under extreme operating conditions.
  • Stable with Ceramic Capacitors: The MIC79110YML-TR is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to their electrolytic counterparts.
  • Package: It is offered in a small, leadless 8-pin MLF® package, which is ideal for space-constrained applications.

Applications

The versatile nature of the MIC79110YML-TR makes it suitable for a wide range of applications, including but not limited to:

  • High-performance DSPs and microcontrollers
  • Networking and telecommunications equipment
  • Portable and battery-operated devices
  • Post-regulation for switching power supplies

Quality and Reliability

As with all Microchip products, the MIC79110YML-TR is built to the highest standards of quality and reliability. It undergoes rigorous testing and validation to ensure it meets Microchip's stringent requirements for performance and durability. Customers can trust this voltage regulator to deliver consistent performance over its operational lifespan.

For detailed specifications, technical documentation, and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6904 $60.9752
31+ $3.8485 $119.3035
47+ $3.7283 $175.2301
65+ $3.6079 $234.5135
83+ $3.4876 $289.4708
111+ $3.1268 $347.0748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess