Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133582-74VHCT244A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT244A CAD Model

Description

STMicroelectronics 74VHCT244A Octal Buffer/Line Driver

The 74VHCT244A from STMicroelectronics is a high-speed CMOS device that is designed to provide octal buffer and line driver capabilities with 3-state outputs. It is a member of the VHCT family, which means it combines the advantages of the high noise immunity of CMOS with the speed and drive capabilities of bipolar transistors. This product is particularly suitable for driving bus lines or buffer memory address registers due to its high fanout and drive characteristics.

Key Features

  • High-Speed Performance: The 74VHCT244A operates at high speeds, which is ideal for applications that require quick data transfer and signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it suitable for power-sensitive applications.
  • Octal Buffers: With eight buffers, this device can handle multiple data lines simultaneously, which is crucial for complex electronic systems.
  • 3-State Outputs: The 3-state output feature allows for efficient bus driving with high-impedance states when the outputs are not in use, reducing power consumption and preventing bus contention.
  • Compatibility: The input levels are compatible with TTL output levels, which facilitates the interfacing with previous technology generations.

Applications

The 74VHCT244A is versatile and can be used in a variety of applications, including:

  • Buffering and driving bus lines
  • Buffer memory address registers
  • Supporting high fanout needs in communication infrastructures
  • General-purpose logic applications

Technical Specifications

The device is encapsulated in a 20-pin package and operates over a wide voltage range. It has a typical propagation delay time, which ensures rapid data handling and processing. The 74VHCT244A is characterized for operation from -40°C to +85°C, making it reliable in a broad range of environmental conditions.

Conclusion

The 74VHCT244A from STMicroelectronics is an essential component for designers looking to implement robust and reliable data buffering and driving solutions. With its high-speed performance, low power consumption, and 3-state outputs, this device is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Ultracompact Precision10 V/5 V/2.5 V/3.0 V Voltage References | IC VREF SERIES 5V 8SOIC
Lowest to €9.5836
ECAD model for ADR02BR
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to €20.5142
ECAD model for ADF4360-1
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
ECAD model for AD637KD
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to €13.6776
ECAD model for ADP2119ACPZ-1.2-R7
ON Semiconductor
Low Voltage Octal Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 3.6V 24SOIC
Need more? Email Us
ECAD model for 74LVTH543WM
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to €0.9859
ECAD model for ACPL-W61L

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention