EN
  • EN
  • DE
  • IT

MAX211ECWI

Part No MAX211ECWI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS-232 W/CAP 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 087935-MAX211ECWI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX211ECWI CAD Model

Description

Maxim Integrated MAX211ECWI: High-Performance RS-232 Interface IC

The MAX211ECWI from Maxim Integrated is a sophisticated RS-232 interface IC that is designed to meet the demands of high-speed communications with minimal power requirements. This device is part of Maxim's family of transceivers intended to provide reliable serial communication while adhering to the RS-232 and V.28 standards. With a 5V power supply, the MAX211ECWI is capable of achieving data rates up to 230kbps, making it an ideal solution for applications that require fast data transfer without sacrificing power efficiency.

Featuring a unique AutoShutdown™ function, the MAX211ECWI significantly reduces power consumption by entering a low-power shutdown mode when the RS-232 cable is disconnected or when the transmitters of the connected peripherals are off. This intelligent power management ensures that the device consumes only 1µA of supply current, thus extending the life of battery-powered applications.

The MAX211ECWI comes in a wide operating temperature range of 0°C to +70°C, which allows it to perform reliably in various environmental conditions. This, combined with its integrated electrostatic discharge (ESD) protection of ±15kV using the Human Body Model, makes it a robust choice for industrial, telecommunications, and portable electronics applications.

With a 28-pin wide-body SOIC package, the MAX211ECWI integrates a dual charge pump that allows for single +5V operation by generating the necessary RS-232 voltage levels internally. This feature simplifies design and reduces the external component count, leading to a more compact and cost-effective solution. The device supports four 2-driver/2-receiver operations, providing the flexibility needed for full-duplex communication.

Overall, the MAX211ECWI from Maxim Integrated is a feature-rich RS-232 interface IC that offers a blend of high-speed communication, low power consumption, and robust protection features. Its ease of integration and reliability make it an excellent choice for designers looking to develop or upgrade their serial communication systems.

For more information, datasheets, and support resources, please visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC LEVEL SHIFTER V6 QFN
Need more? Email Us
Maxim Integrated
INTEGRATED 2-CH HIGH-BRIGHTNESS
Lowest to $10.3540
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Micron Technology Inc.
Lowest to $129.5523
Maxim Integrated
900MHz Image-Reject Transceivers
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 3A SYNC 16TQFN
Lowest to $13.1739
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3764
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC TXRX RS232 5V 16-SOIC
Lowest to $3.2843

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9839 $59.9034
14+ $8.1920 $114.6880
22+ $7.9360 $174.5920
30+ $7.6800 $230.4000
38+ $7.4240 $282.1120
51+ $6.6559 $339.4509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,623 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess