EN
  • EN
  • DE
  • IT

LTC1418AIG#PBF

Part No LTC1418AIG#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 14BIT SRL&PAR 28SSOP / 1-Channel Single ADC SAR 200ksps 14-bit Parallel/Serial 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 200k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 781932-LTC1418AIG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1418
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1418AIG#PBF CAD Model

Description

The LTC1418AIG#PBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices. This ADC is designed to offer excellent dynamic performance while maintaining a high level of accuracy and noise performance across a wide range of applications.

Key Features:

  • Resolution: 14-Bit, providing high precision for a wide range of input signals.
  • Sampling Rate: Up to 400ksps, allowing for the capture of fast transient signals with minimal aliasing.
  • Input Range: The ADC features a differential input range of ±10V, ensuring compatibility with various sensors and signal sources.
  • Power Consumption: Low power operation with a typical supply current of only 35mA, making it suitable for battery-powered devices and power-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes over temperature, ensuring reliable performance in challenging environmental conditions.
  • Interface: The device includes a flexible, parallel digital interface that can easily connect with most microprocessors and digital systems.
  • Package: The LTC1418AIG#PBF is offered in a 28-lead SSOP package, providing a compact footprint for space-constrained designs.

Applications:

The LTC1418AIG#PBF is ideal for a variety of applications where precision data conversion is crucial. These include:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Communication Systems

Quality and Reliability:

Linear Technology's commitment to high-quality and reliable components is evident in the LTC1418AIG#PBF. The device is designed to meet stringent specifications and undergoes rigorous testing to ensure it performs to the highest standards, even under extreme conditions.

Conclusion:

The LTC1418AIG#PBF from Linear Technology is a versatile and reliable ADC solution that offers a combination of speed, precision, and low-power consumption. It is a suitable choice for designers looking to enhance the performance of their data acquisition systems, measurement devices, and other precision applications.

You May Also Be Interested in

Intersil
SAR ADC, 12-BIT, PARALLEL ACCESS
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Texas Instruments
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Lowest to $60.4369
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 16SOIC
Lowest to $7.7702
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
Analog Devices Inc.
IC ADC 8BIT 4CH 2MSPS 24-DIP / 8 Bit Analog to Digital Converter Input 1 24-PDIP
Lowest to $15.5947
Maxim Integrated
IC ADC 24BIT DELTA-SIGMA / Bit Analog to Digital Converter Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess