EN
  • EN
  • DE
  • IT

ADS7806UB/1K

Part No ADS7806UB/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 40k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Type Surface Mount
Base Product Number ADS7806
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860433-ADS7806UB/1K
Ultra Librarian 3D Model Ultra Librarian ADS7806UB/1K CAD Model

Description

Product Overview: Texas Instruments ADS7806UB/1K

The Texas Instruments ADS7806UB/1K is a high-precision, 12-bit digital-to-analog converter (DAC) designed to meet the rigorous demands of industrial and instrumentation applications. This advanced DAC features a unique combination of performance and functionality, making it an ideal choice for engineers and designers who require accuracy and stability in their data conversion processes.

Key Features

  • High Resolution: The ADS7806UB/1K offers a 12-bit resolution, providing fine granularity in the analog output, which is essential for applications that require precise data representation.
  • Sampling Rate: With a maximum sampling rate of 40kHz, this DAC is capable of converting analog signals at a high speed, ensuring that it can keep up with demanding applications that require quick data throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS7806UB/1K consumes minimal power, making it suitable for portable and battery-powered devices where power conservation is crucial.
  • Single Supply Operation: The device operates from a single +5V power supply, simplifying the power design of the system it is integrated into.
  • Serial Interface: It includes a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Compact Package: The ADS7806UB/1K comes in a small, surface-mount SOIC-28 package, which is beneficial for space-constrained applications.

Applications

The ADS7806UB/1K is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Process control
  • Medical instrumentation
  • Laboratory equipment
  • Industrial automation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the ADS7806UB/1K is no exception. Customers can expect robust performance and consistent operation from this DAC. Additionally, TI provides extensive technical support and documentation, ensuring that designers can confidently implement the ADS7806UB/1K in their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 64VQFN / Bit Analog to Digital Converter Input 64-VQFN (9x9)
Lowest to $363.5821
Analog Devices Inc.
IC ADC 8BIT 1CH 2MSPS 20-DIP / 8 Bit Analog to Digital Converter Input 1 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16DFN
Need more? Email Us
Texas Instruments
ANALOG AUTOMOTIVE / Bit Analog to Digital Converter Input
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 14BIT DUAL 4CH 44-MQFP
Lowest to $23.7635
National Semiconductor (TI)
IC ADC 8BIT 14SOIC / 8 Bit Analog to Digital Converter Input 1 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $14.0140
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.4369 $60.4369
3+ $49.5892 $148.7676
4+ $48.0395 $192.1580
5+ $46.4899 $232.4495
7+ $44.9402 $314.5814
9+ $40.2912 $362.6208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess