EN
  • EN
  • DE

LTC2368CDE-24#PBF

Part No LTC2368CDE-24#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2368
Standard Package 91 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879220-LTC2368CDE-24#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2368CDE-24#PBF CAD Model

Description

The LTC2368CDE-24#PBF is a high-performance, 24-bit successive approximation register (SAR) analog-to-digital converter (ADC) developed by Analog Devices Inc. This ADC is designed to deliver superior accuracy and low noise in a compact, 12-lead DFN package, making it an ideal choice for precision measurement applications across various industries including medical, industrial, and communication systems.

With its 24-bit resolution, the LTC2368CDE-24#PBF offers an impressive dynamic range that is capable of capturing minute signal variations, ensuring that even the most subtle of analog inputs are converted to digital outputs with high fidelity. The device operates on a single 2.5V to 5.25V supply, which allows for flexible integration into a wide range of system architectures.

One of the standout features of this ADC is its Easy Drive™ technology, which simplifies the design of the input drive circuitry by eliminating the need for external buffering. This results in reduced system complexity and power consumption, while also enhancing the overall performance of the system. The LTC2368CDE-24#PBF also incorporates a digital filter that reduces noise and improves signal-to-noise ratio (SNR), making it an excellent choice for sensor interfaces and data acquisition systems where signal integrity is paramount.

The ADC supports a maximum sampling rate of 250ksps, providing ample speed for capturing fast-changing signals without sacrificing accuracy. Additionally, it features a SPI-compatible serial interface, which simplifies the digital communication with microcontrollers or digital signal processors. The LTC2368CDE-24#PBF also boasts a wide input common-mode range and does not require a separate reference input, further minimizing external component requirements.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the LTC2368CDE-24#PBF is no exception. Its robust design ensures long-term stability and performance, even in the most demanding environments. Whether you are designing precision instrumentation, control systems, or any application requiring accurate analog-to-digital conversion, the LTC2368CDE-24#PBF is an excellent choice that combines precision, efficiency, and ease of use.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess