Product Overview: OP184FSZ-REEL7
The OP184FSZ-REEL7 is a high-performance operational amplifier from Analog Devices Inc., designed to offer precision and versatility across a wide range of applications. This device comes in a surface-mount package and is provided on a 7-inch reel, making it suitable for automated assembly processes.
Key Features
- High Precision: The OP184FSZ-REEL7 boasts excellent accuracy and stability, which is essential for high-precision applications.
- Low Offset Voltage: With a low offset voltage, this operational amplifier ensures signal integrity and reduces the need for external calibration.
- Low Noise: The device features low noise performance, making it ideal for audio applications and other sensitive electronic circuits.
- Wide Supply Range: It operates over a wide range of supply voltages, accommodating various system designs and requirements.
- Single-Supply Operation: The ability to operate from a single supply enhances the flexibility and simplifies the power supply design.
Applications
The OP184FSZ-REEL7 is well-suited for a variety of applications, including:
- Instrumentation amplifiers
- Precision filters
- Data acquisition systems
- Professional audio equipment
- Medical devices
- Industrial process controls
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the OP184FSZ-REEL7 is no exception. It is built to meet high standards of performance and reliability, ensuring long-term stability and consistency in demanding environments.
Technical Specifications
Parameter
Value
Package Type
Surface-Mount
Operating Temperature
-40°C to +85°C
Number of Channels
1
Supply Voltage Range
±2.5V to ±18V or +5V to +36V
Mounting Type
SMD/SMT
For detailed technical specifications, please refer to the official datasheet provided by Analog Devices Inc.