EN
  • EN
  • DE
  • IT

MC10175P

Part No MC10175P
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description LATCH TRANSPARENT, D-TYPE / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10175
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634331-MC10175P
Ultra Librarian 3D Model Ultra Librarian MC10175P CAD Model

Description

The ON Semiconductor MC10175P is a high-performance quadruple line driver designed to interface data signaling with systems that require high speed and drive capabilities. This integrated circuit is part of ON Semiconductor's expansive portfolio of semiconductor solutions, tailored for advanced electronic applications. The MC10175P is particularly suited for digital communication systems, high-speed data transmission, and any application where signal integrity is paramount.

The MC10175P comes in a standard 16-pin DIP (Dual In-line Package), which is widely used in the industry and known for its ease of handling and soldering onto printed circuit boards. The robust design of the MC10175P ensures that it can drive long lines or heavily loaded outputs with ease, making it an excellent choice for challenging electrical environments.

Key Features:

  • High-Speed Operation: The MC10175P is capable of handling fast data rates, ensuring that your system can keep up with the demands of high-speed communication protocols.
  • Quadruple Line Drivers: With four independent line drivers in one package, this IC provides compact and efficient solutions for driving multiple lines.
  • High Output Drive: The device is designed to deliver high current, which is essential for driving long cables or overcoming capacitive loads.
  • Compatibility: The MC10175P is compatible with MECL 10K logic family, allowing seamless integration with existing digital logic systems.
  • Wide Operating Range: This line driver operates over a wide range of voltages, ensuring flexibility in various application conditions.

Applications:

  • Digital data transmission systems
  • High-speed networking equipment
  • Telecommunications interfaces
  • Instrumentation
  • Professional audio and video equipment

The ON Semiconductor MC10175P is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new system or upgrading an existing one, the MC10175P is an excellent choice for ensuring your line driving needs are met with precision and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST 16-BIT TRANSPARENT LATCHES
Need more? Email Us
National Semiconductor (TI)
D LATCH, 93L SERIES, 1 FUNC, LOW / D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER
Lowest to $0.8366
Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Need more? Email Us
Texas Instruments
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $2.2403
ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES / Channel IC
Lowest to $0.9563
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665
Fairchild/ON Semiconductor
BUS DRIVER / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.4119
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1150 $71.1500
23+ $5.8380 $134.2740
35+ $5.6556 $197.9460
48+ $5.4731 $262.7088
62+ $5.2908 $328.0296
82+ $4.7434 $388.9588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess