EN
  • EN
  • DE

MAX2421EAI

Part No MAX2421EAI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description 900MHz Image-Reject Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 209960-MAX2421EAI
Package Bulk
Product Status Active
Frequency 900MHz
Voltage - Supply 2.7V ~ 4.8V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Ultra Librarian 3D Model Ultra Librarian MAX2421EAI CAD Model

Description

Maxim Integrated MAX2421EAI Transceiver Overview

The MAX2421EAI from Maxim Integrated is a versatile and high-performance RF transceiver chip designed to cater to the demanding requirements of modern wireless communication applications. This chip is part of Maxim Integrated's extensive range of RF integrated circuits, known for their reliability, efficiency, and advanced features.

Key Features

  • Frequency Range: The MAX2421EAI operates in a frequency range that is suitable for various communication protocols, making it a flexible solution for multiple applications.
  • Integration: It boasts a high level of integration, which includes an RF mixer, IF amplifier, and a frequency synthesizer, among other components. This integration helps in reducing the overall system complexity and the number of external components required.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2421EAI is ideal for battery-powered devices, ensuring longer operation times and reduced power costs.
  • Performance: The transceiver provides excellent RF performance, which translates to better signal quality, increased range, and higher data rates.

Applications

The MAX2421EAI is suitable for a broad spectrum of applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Digital Assistants (PDAs)
  • General ISM band communication
  • Telemetry and remote control systems

Package and Quality

This transceiver comes in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still ensuring ease of integration into various circuit designs. Maxim Integrated's commitment to quality means that the MAX2421EAI transceiver is manufactured to high standards, ensuring reliability and performance consistency.

Conclusion

The MAX2421EAI from Maxim Integrated stands out as a high-quality RF transceiver solution that offers a blend of performance, integration, and efficiency. Whether for industrial, commercial, or consumer applications, this transceiver chip is engineered to meet the rigorous demands of today's wireless communication technologies.

You May Also Be Interested in

Intel
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $4.7447
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Omron
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess