EN
  • EN
  • DE

MAX15041ETE+

Part No MAX15041ETE+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG BUCK ADJ 3A SYNC 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 28V
Nominal Output Voltage (Min/Fixed) 0.606V
Maximum Output Voltage 25.2V
Output Current 3A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 208336-MAX15041ETE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15041ETE+ CAD Model

Description

Maxim Integrated MAX15041ETE+ High-Efficiency DC-DC Converter

The Maxim Integrated MAX15041ETE+ is a state-of-the-art, synchronous step-down DC-DC converter designed to deliver high efficiency and performance for a wide range of applications. This compact and powerful component is capable of providing an adjustable output voltage from 0.6V to 0.9 x VIN, while supporting input voltages from 4.5V to 23V. Its versatility makes it an ideal choice for powering portable devices, communications equipment, and industrial systems.

Key Features

  • High Efficiency: The MAX15041ETE+ offers up to 93% efficiency, which helps to minimize power loss and heat generation, thereby extending the life of battery-powered devices.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V up to 0.9 times the input voltage, giving designers the flexibility to power a variety of loads.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 23V, the converter can accommodate a broad spectrum of power sources, from single-cell batteries to higher voltage rails.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs reduces external component count and simplifies the design process.
  • Compact Size: The device comes in a small, 16-pin TQFN package with an exposed pad, optimizing space on the PCB and improving thermal performance.
  • Protection Features: The MAX15041ETE+ is equipped with a full suite of protection features, including overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Applications

The MAX15041ETE+ is suitable for a variety of applications, such as:

  • Portable and battery-powered devices
  • Point-of-load conversions in networking and telecommunications
  • Industrial control and automation systems
  • Power supplies for FPGAs, DSPs, and microprocessors

With its robust feature set and high efficiency, the Maxim Integrated MAX15041ETE+ DC-DC converter is an excellent choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Vishay
Rectifier Diode Schottky 100V 1.5A 2-Pin SMA T/R / SCHOTTKY RECTIFIER | DIODE SCHOTTKY 100V 2.1A SMA
Lowest to $0.1656
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
ON Semiconductor
Thyristor SCR 50V 100A 3-Pin(3+Tab) TO-220AB Box / Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 12A 50V TO220AB
Lowest to $0.8644
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
Megastar
Pin Header 20 Position 1.27mm Pitch Dual Row Through Hole -40℃~+105℃
Lowest to $0.1975
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0346

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7624 $58.8120
11+ $9.6512 $106.1632
17+ $9.3496 $158.9432
23+ $9.0480 $208.1040
29+ $8.7464 $253.6456
39+ $7.8416 $305.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess