EN
  • EN
  • DE

MAX1488ECSD

Part No MAX1488ECSD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC DVR RS232 QUAD 120KBPS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 13.2 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 089933-MAX1488ECSD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1488ECSD CAD Model

Description

Maxim Integrated MAX1488ECSD Product Overview

The MAX1488ECSD from Maxim Integrated is a robust, low-power, quad RS-232 line driver/receiver designed to meet the stringent requirements of EIA/TIA-232 communication standards. This integrated circuit is specifically engineered to operate with a single +5V power supply, making it an ideal choice for many communication applications where power efficiency and reliability are critical.

The device features four drivers and four receivers, with the drivers capable of delivering ±10V output levels, even when loaded, ensuring reliable data transmission over long cable runs. The receivers can handle up to ±30V input levels, providing excellent tolerance to line voltage spikes and ensuring data integrity under harsh conditions.

One of the key attributes of the MAX1488ECSD is its low power consumption. The device draws a mere 300µA of supply current when unloaded, which is significantly lower than many other RS-232 interface ICs. This makes it an excellent choice for battery-operated devices, portable equipment, and any application where power efficiency is paramount.

The MAX1488ECSD also incorporates a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a single power supply ranging from +4.5V to +5.5V. This feature simplifies power supply design and reduces the overall component count in the final product.

Furthermore, the integrated charge pump circuitry within the MAX1488ECSD eliminates the need for a bipolar ±12V power supply, further simplifying design and reducing PCB space requirements. The charge pump requires only four small 0.1µF external capacitors for operation.

Designed with a 120kbps data rate capability, the device supports standard baud rates for serial communications, making it suitable for a wide range of applications such as point-of-sale (POS) terminals, computer serial ports, modems, and other serial data communication systems.

The MAX1488ECSD is available in a space-saving 14-pin SOIC package, providing a compact solution for applications where board space is at a premium. With its combination of low power consumption, high voltage tolerance, and compact form factor, the MAX1488ECSD is an excellent choice for designers looking to incorporate reliable RS-232 communications into their products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC DYNAMIC BUS SIZER 68-PLCC
Lowest to $10.8258
Monolithic Power Systems Inc.
IC LAMP DRIVER 20-TSSOP EP
Lowest to $1.7106
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Murata Power Solutions Inc.
DC DC CONVERTER 5V 1W
Lowest to $4.5556
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 25A 600VTO220AB
Lowest to $1.2822
Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0565 $61.6950
70+ $1.6875 $118.1250
110+ $1.6347 $179.8170
150+ $1.5820 $237.3000
190+ $1.5292 $290.5480
255+ $1.3710 $349.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess