EN
  • EN
  • DE
  • IT

MAX1589ETT250+

Part No MAX1589ETT250+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG LDO 2.5V 0.5A 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 500mA
Output Current 500mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.175V @ 500mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073339-MAX1589ETT250+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1589ETT250+ CAD Model

Description

Maxim Integrated MAX1589ETT250+ Voltage Regulator

The MAX1589ETT250+ is a high-performance, low-dropout linear voltage regulator from Maxim Integrated, designed to deliver a fixed output voltage of 2.5V. This compact component is ideal for space-constrained applications requiring a stable and efficient power supply. The MAX1589ETT250+ is well-suited for portable devices, including PDAs, mobile phones, and other battery-powered gadgets.

Encased in a tiny 6-pin TDFN package, the MAX1589ETT250+ boasts an impressive thermal performance and a minimal footprint on the circuit board. The device operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for various applications. With an output current capability of up to 500mA, this voltage regulator can easily handle moderate power demands.

The MAX1589ETT250+ ensures a low dropout voltage, which means it can maintain a consistent output even when the input voltage is very close to the output voltage. This feature is crucial for battery-powered devices, where maximizing battery life is essential. Additionally, the regulator offers excellent load and line regulation, preserving output stability across various operating conditions.

One of the key features of the MAX1589ETT250+ is its built-in thermal overload protection, which safeguards the device and the application in the event of excessive power dissipation. Furthermore, the regulator includes short-circuit protection, adding an extra layer of security for connected components.

The device also comes with a low-power shutdown mode, which significantly reduces power consumption when the regulator is not in use. This feature is particularly beneficial for extending the battery life of portable devices.

To summarize, the MAX1589ETT250+ from Maxim Integrated is a reliable and efficient solution for applications requiring a fixed 2.5V output with moderate current demands. Its protection features, low dropout voltage, and power-saving modes make it an excellent choice for designers looking to optimize performance and battery life in their portable electronic products.

For detailed specifications and application guidance, refer to the MAX1589ETT250+ datasheet provided by Maxim Integrated.

You May Also Be Interested in

TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1699
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3571 $61.0695
105+ $1.1134 $116.9070
165+ $1.0788 $178.0020
225+ $1.0441 $234.9225
290+ $1.0095 $292.7550
385+ $0.9055 $348.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess