EN
  • EN
  • DE
  • IT

PIC16LF872-1/SS

Part No PIC16LF872-1/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348602-PIC16LF872-1/SS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF872-1/SS CAD Model

Description

Microchip Technology's PIC16LF872-1/SS Microcontroller

The PIC16LF872-1/SS is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for a wide range of embedded applications. This microcontroller is part of the renowned PIC16 family, which is celebrated for its ease of use, reliability, and cost-effectiveness. The PIC16LF872-1/SS, in particular, is equipped with enhanced features that make it ideal for automation, control systems, and smart devices.

Key Features:

  • CPU: The device boasts a high-performance RISC CPU with a 14-bit instruction set that ensures fast execution of instructions, enabling complex tasks to be handled with ease.
  • Memory: It comes with 3.5KB of flash program memory, 128 bytes of data EEPROM, and 192 bytes of RAM, providing ample space for application code and data storage.
  • I/O and Peripherals: The microcontroller includes 22 I/O pins and a variety of built-in peripherals such as a 10-bit Analog-to-Digital Converter (ADC), two Capture/Compare/PWM modules, a synchronous serial port for SPI and I²C, and a USART module for serial communication.
  • Power Efficiency: Designed with power-saving in mind, the PIC16LF872-1/SS operates at a voltage range of 2.0V to 5.5V and features Power-Saving Sleep mode, Watchdog Timer, and various power-saving options to optimize battery life in portable applications.
  • Package: The device is available in a 28-pin SSOP (Shrink Small Outline Package) which is suitable for space-constrained applications.
  • Temperature Range: It can operate over an extended industrial temperature range, making it reliable in various environmental conditions.

Applications:

The PIC16LF872-1/SS is a versatile microcontroller that can be used in a multitude of applications including:

  • Industrial Control Systems
  • Automotive Applications
  • Consumer Electronics
  • Medical Devices
  • Home Automation
  • Remote Sensors

With its robust feature set and Microchip's commitment to quality, the PIC16LF872-1/SS is an excellent choice for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess