EN
  • EN
  • DE

ADM6320BX45ARJZ-R7

Part No ADM6320BX45ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-5
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name ADM6320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-ADM6320BX45ARJZ-R7CT, ADM6320BX45ARJZ-R7TR, ADM6320BX45ARJZ-R7CT-ND, 505-ADM6320BX45ARJZ-R7TR, ADM6320BX45ARJZ-R7CT, ADM6320BX45ARJZ-R7-ND, ADM6320BX45ARJZR7, ADM6320BX45ARJZ-R7TR-ND, 505-ADM6320BX45ARJZ-R7DKR, 505-ADM6320BX45ARJZ-R7CT, ADM6320BX45ARJZ-R7DKR, ADM6320BX45ARJZ-R7DKR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910506-ADM6320BX45ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6320BX45ARJZ-R7 CAD Model

Description

ADM6320BX45ARJZ-R7: A High-Precision Supervisory IC from Analog Devices Inc.

The ADM6320BX45ARJZ-R7 is a cutting-edge supervisory circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular device is part of a family of micropower, low-voltage supervisors that provide monitoring and control functions essential for system stability in microprocessor-based systems.

Key Features

  • Voltage Monitoring: The ADM6320BX45ARJZ-R7 is tailored to monitor 4.5V power supplies, ensuring that the voltage levels remain within acceptable thresholds for reliable operation.
  • Power-On Reset Generator: The integrated power-on reset generator automatically initiates a system reset when the monitored supply voltage falls below the designated threshold, providing a reliable startup sequence for processors and other critical components.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory IC consumes minimal power, making it an excellent choice for battery-operated equipment.
  • Compact Package: The device comes in a highly compact, 5-lead SOT-23 package, which is ideal for space-constrained applications.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external trigger to reset the system, providing an extra layer of control.

Applications

The ADM6320BX45ARJZ-R7 is versatile and can be used across various applications where system reliability and integrity are paramount. Some common applications include:

  • Portable and battery-powered devices
  • Embedded systems
  • Microprocessor/microcontroller systems
  • Industrial controllers
  • Automotive systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality, and the ADM6320BX45ARJZ-R7 is no exception. It is built to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and performance under varying conditions. With its precision voltage monitoring and low power consumption, the ADM6320BX45ARJZ-R7 is an excellent choice for designers looking to enhance the stability and robustness of their electronic systems.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6688
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6507 $57.7745
90+ $1.3545 $121.9050
135+ $1.3122 $177.1470
185+ $1.2698 $234.9130
240+ $1.2275 $294.6000
315+ $1.1005 $346.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess