EN
  • EN
  • DE

ASFL1-24.000MHZ-NC

Part No ASFL1-24.000MHZ-NC
Manufacturer Abracon LLC
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992054-ASFL1-24.000MHZ-NC
Categories OEM Parts(A-B)
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ASFL1-24.000MHZ-NC CAD Model

Description

The ASFL1-24.000MHZ-NC is a surface mount crystal from Abracon LLC, designed for precision timing and frequency control in a variety of electronic applications. It operates at a frequency of 24.000 MHz, ensuring stable and reliable performance in demanding environments.

Applications:

  • Microcontrollers and Microprocessors: Used as a clock source to drive the core logic.
  • Real-Time Clocks (RTC): Provides accurate timing signals for maintaining timekeeping functions.
  • Communication Systems: Employed in radio transceivers, network devices, and other communication equipment.
  • Industrial Control Systems: Used for precise timing in automation and control applications.
  • Consumer Electronics: Found in various consumer devices such as smartphones, tablets, and wearables.

Features:

  • Frequency: 24.000 MHz
  • Tolerance: Typically features a tight frequency tolerance for accuracy.
  • Stability: Offers excellent frequency stability over a wide temperature range.
  • Operating Temperature: Suitable for industrial temperature ranges, typically -40°C to +85°C.
  • Package: Small surface mount package for space-saving PCB design.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Precise Timing: Provides highly accurate clock signals for reliable system operation.
  • Stable Performance: Maintains frequency stability under varying temperature conditions.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Long-Term Reliability: Robust design ensures long-term performance and durability.
  • Easy Integration: Surface mount package simplifies assembly and integration into PCB designs.

Additional Details:

The ASFL1-24.000MHZ-NC crystal is manufactured using high-quality materials and processes to ensure consistent performance and reliability. Its small size and low profile make it ideal for use in portable and handheld devices. The crystal's tight frequency tolerance and stability are critical for applications that require precise timing and synchronization. It is commonly used with microcontrollers, FPGAs, and other digital logic devices to provide a stable and accurate clock source. The device's specifications typically include parameters such as load capacitance, ESR (Equivalent Series Resistance), and drive level, which should be considered when designing the oscillator circuit.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Mitsubishi
Need more? Email Us
TDK Corporation
Need more? Email Us
Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess