EN
  • EN
  • DE

MAX16010TAB+T

Part No MAX16010TAB+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 073343-MAX16010TAB+T
Ultra Librarian 3D Model Ultra Librarian MAX16010TAB+T CAD Model

Description

Maxim Integrated MAX16010TAB+T Overvoltage Protection Controller

The MAX16010TAB+T from Maxim Integrated is a versatile and robust overvoltage protection controller designed to safeguard sensitive electronics from voltage transients and surges that can lead to premature failure or malfunction. This compact, high-performance component is an excellent choice for a wide range of applications, including automotive systems, industrial controls, and power management circuits.

The device is capable of operating over a wide voltage range, making it suitable for protecting both low-voltage and high-voltage systems. It features an adjustable overvoltage protection threshold, which can be set by external resistors, giving designers the flexibility to tailor the protection to the specific needs of their application.

The MAX16010TAB+T is designed with an integrated MOSFET driver, which provides a fast and reliable response to overvoltage events. When an overvoltage condition is detected, the controller quickly turns off the external n-channel MOSFET, disconnecting the load from the power supply and preventing damage to the system. The device also includes an overvoltage lockout feature, which keeps the external MOSFET turned off until the voltage returns to a safe level, ensuring that the system is not exposed to repeated voltage spikes.

Furthermore, the MAX16010TAB+T incorporates a fail-safe overvoltage protection feature, which ensures that the load is disconnected even if the device itself is damaged during an extreme overvoltage event. This level of protection provides additional peace of mind for applications where reliability is critical.

This overvoltage protection controller is available in a small, 8-pin TDFN package, making it ideal for space-constrained environments. It also supports a wide temperature range, ensuring reliable operation in harsh conditions. The MAX16010TAB+T is supplied in tape and reel format, denoted by the '+T' suffix, facilitating efficient handling and placement during the manufacturing process.

With its combination of advanced protection features, configurability, and compact footprint, the Maxim Integrated MAX16010TAB+T overvoltage protection controller is a highly effective solution for safeguarding electronic systems against voltage-related risks.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Omron
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8323 $61.3168
37+ $3.1439 $116.3243
57+ $3.0457 $173.6049
79+ $2.9476 $232.8604
102+ $2.8494 $290.6388
136+ $2.5549 $347.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess