EN
  • EN
  • DE

74HC4094PW

Part No 74HC4094PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Shift Register/Latch Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP / 8-stage shift-and-store bus register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131837-74HC4094PW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74HC4094
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74HC4094PW CAD Model

Description

Product Overview: 74HC4094PW by NXP Semiconductors

The 74HC4094PW is a high-speed Si-gate CMOS device from the reputable manufacturer, NXP Semiconductors. It is an 8-stage serial shift register that has a storage latch associated with each stage for storing 8 bits of data. This shift register is designed to have a broad range of applications, including everything from automotive to consumer electronics, due to its versatility and performance.

This particular model comes in a TSSOP16 (Thin Shrink Small Outline Package) that offers a compact footprint suitable for space-constrained applications. With its advanced CMOS technology, the 74HC4094PW provides a significant advantage in terms of speed and power consumption over traditional TTL (Transistor-Transistor Logic) counterparts.

Key Features

  • 8-bit Serial-In, Parallel-Out Shift Register: Allows for serial input to be converted into parallel output, making it ideal for expanding the number of I/O lines when interfacing with microcontrollers.
  • Storage Latch: Each stage has a corresponding latch that enables the device to store data bits until they are needed, providing flexibility in data handling.
  • 3-State Outputs: The outputs can be set to a high impedance state, which is crucial for bus-oriented applications.
  • Wide Operating Voltage: Can function over a wide operating voltage range from 2.0V to 6.0V, accommodating various logic level requirements.
  • High Noise Immunity: Incorporates features that provide a high level of immunity to electrical noise, a common concern in industrial environments.
  • Low Power Consumption: The CMOS technology ensures low power dissipation, which is essential for battery-operated devices.

Applications

The 74HC4094PW is suitable for a plethora of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED displays and signboards
  • Data storage and transfer systems
  • Automotive systems

With its robust feature set and NXP's reputation for quality, the 74HC4094PW is an excellent choice for designers looking to implement reliable shift register functions in their digital logic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Samsung
Lowest to $6.5223
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess