EN
  • EN
  • DE

AM27256-1DC

Part No AM27256-1DC
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012917-AM27256-1DC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM27256-1DC CAD Model

Description

The AM27256-1DC is a high-performance 256K (32K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by AMD. This memory chip is designed for use in a wide range of embedded systems and applications where non-volatile storage is required.

Applications:

  • Embedded Systems: Used in microcontrollers and microprocessors for storing firmware and boot code.
  • Industrial Control Systems: Stores configuration settings and operating parameters for machinery.
  • Telecommunications Equipment: Used in network devices for storing essential operating software.
  • Automotive Electronics: Stores calibration data and control algorithms in engine control units (ECUs).
  • Aerospace Systems: Utilized in avionics equipment for storing critical system parameters and flight control software.

Features:

  • High Speed: Offers fast access times, enabling quick retrieval of stored data.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage.
  • Erasable and Reprogrammable: Can be erased using UV light and reprogrammed, allowing for updates and modifications.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Wide Temperature Range: Operates reliably over a broad range of temperatures, making it suitable for various environments.
  • TTL Compatible Inputs/Outputs: Facilitates easy integration with standard TTL logic circuits.

Benefits:

  • Reliable Data Storage: Ensures data integrity with non-volatile memory technology.
  • Flexibility: Erasability and reprogrammability allow for easy updates and modifications.
  • Easy Integration: TTL compatible inputs/outputs simplify system design.
  • Cost-Effective Solution: Provides a balance of performance and cost for embedded storage needs.
  • Durable Performance: Wide temperature range ensures reliable operation in diverse conditions.

Technical Specifications:

The AM27256-1DC typically operates with a single 5V power supply. It features access times in the range of 250ns or less, depending on the specific variant. The device is commonly available in a DIP (Dual In-line Package) for easy prototyping and integration. It is designed to withstand multiple erase/program cycles, ensuring longevity and reliability.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess