Products specifications

Package Tray
Product Status Active
Type For DC/DC Converters
Voltage - Primary 18 ~ 76V
Voltage - Isolation 1500Vrms
Frequency 200 ~ 700kHz
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.850" L x 0.920" W (21.60mm x 23.37mm)
Height - Seated (Max) 0.348" (8.85mm)
Footprint 0.850" L x 0.920" W (21.60mm x 23.37mm)
Style Planar
Ultra Librarian 3D Model Ultra Librarian PA0803NL CAD Model

Description

NULL

You May Also Be Interested in

Pulse
XFMR FLYBACK DC/DC CONV 173UH SM
Need more? Email Us
ECAD model for PA5112.001NLT
Pulse
XFMR FLYBACK SMD
Need more? Email Us
ECAD model for PH9585.001NLT
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
ECAD model for PA0803NL
Wurth Electronics Inc
POWER OVER ETHERNET TRANSFORMER / TRANSFORMER
Lowest to $102.7364
ECAD model for 750311320
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA3856.002NL
Pulse
XFMR
Need more? Email Us
ECAD model for PH9278NL
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
ECAD model for PA4470.004NLT
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
ECAD model for VGT22EPC-200S6A12
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
ECAD model for PA5100.005NLT

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention