EN
  • EN
  • DE

ECO2017SEO-D04V015

Part No ECO2017SEO-D04V015
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBCK AC/DC CONV 3.18MH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 160 ~ 288V
Voltage - Auxiliary 12V @ 300mA
Voltage - Isolation 3000Vrms
Inductance @ Frequency 3.18mH @ 10kHz
Frequency 100kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 0.768" L x 0.886" W (19.50mm x 22.50mm)
Height - Seated (Max) 0.945" (24.00mm)
Footprint 0.768" L x 0.886" W (19.50mm x 22.50mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511107-ECO2017SEO-D04V015
Ultra Librarian 3D Model Ultra Librarian ECO2017SEO-D04V015 CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 450UH TH
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Lowest to $1.4553
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess