EN
  • EN
  • DE

POE13W2X12-R

Part No POE13W2X12-R
Manufacturer Eaton Bussmann
Catalog Switching Converter, SMPS Transformers
Description XFMR POE CONFIG DC/DC 100UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Configurable (For DC/DC)
Applications Power Over Ethernet (PoE)
Voltage - Isolation 1500Vrms
Inductance @ Frequency 100µH @ 100kHz
Frequency 250kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.709" L x 0.709" W (18.00mm x 18.00mm)
Height - Seated (Max) 0.404" (10.25mm)
Footprint 0.709" L x 1.024" W (18.00mm x 26.00mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1546408-POE13W2X12-R
Ultra Librarian 3D Model Ultra Librarian POE13W2X12-R CAD Model

Description

N

You May Also Be Interested in

Pulse
XFMR FLYBACK
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
Pulse
XFMR ISOL DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 160UH SMD
Need more? Email Us
Pulse
XFMR FLYBACK 7W
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess