EN
  • EN
  • DE

ECO2430SEO-D03H016

Part No ECO2430SEO-D03H016
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBACK AC/DC CONV 680UH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 187 ~ 264V
Voltage - Auxiliary 5V @ 1A, 24V @ 2A
Voltage - Isolation 3000Vrms
Inductance @ Frequency 680µH @ 10kHz
Frequency 67kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 1.181" L x 1.417" W (30.00mm x 36.00mm)
Height - Seated (Max) 0.984" (25.00mm)
Footprint 1.181" L x 1.417" W (30.00mm x 36.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511110-ECO2430SEO-D03H016
Ultra Librarian 3D Model Ultra Librarian ECO2430SEO-D03H016 CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
XFMR FLYBACK AC/DC CONV 8UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.8MH TH
Need more? Email Us
Pulse
Flyback Converters For For DC/DC Converters SMPS Transformer 500Vrms Isolation Surface Mount
Need more? Email Us
Halo Electronics Inc
ISO MOD DC MAX253 2C:1C 11VUS 6P
Lowest to $5.5714
TDK Corporation
XFMR FLYBACK AC/DC CONV 10UH SMD
Need more? Email Us
Pulse
XFMR PUSH PULL 7W
Need more? Email Us
Pulse
XFMR DC/DC CONV 4UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.6UH SM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess