EN
  • EN
  • DE

ECO2225SEO-D01H016

Part No ECO2225SEO-D01H016
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBACK AC/DC CONV 567UH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 85 ~ 276V
Voltage - Auxiliary 12V @ 50mA, 12V @ 1.5A
Voltage - Isolation 3000Vrms
Inductance @ Frequency 567µH @ 10kHz
Frequency 67kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 1.024" L x 1.201" W (26.00mm x 30.50mm)
Height - Seated (Max) 0.945" (24.00mm)
Footprint 1.024" L x 1.201" W (26.00mm x 30.50mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511108-ECO2225SEO-D01H016
Ultra Librarian 3D Model Ultra Librarian ECO2225SEO-D01H016 CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 3.18MH TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.6UH SM
Need more? Email Us
Wurth Electronics Inc
XFMR LED DR AC/DC CONV 1.5MH SMD
Lowest to $19.3049
Pulse
XFMR FWD P-P DC/DC CONV 100UH SM
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBCK AC/DC CONV 1.54MH TH
Need more? Email Us
Pulse
XFMR DC/DC CONV 4UH SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess