EN
  • EN
  • DE

ECO2225SEO-D02V0112

Part No ECO2225SEO-D02V0112
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBCK AC/DC CONV 1.33MH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 180 ~ 276V
Voltage - Auxiliary 12.3V @ 3.2A
Voltage - Isolation 4000Vrms
Inductance @ Frequency 1.33mH @ 10kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 1.122" L x 0.906" W (28.50mm x 23.00mm)
Height - Seated (Max) 1.220" (31.00mm)
Footprint 1.122" L x 0.906" W (28.50mm x 23.00mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511102-ECO2225SEO-D02V0112
Ultra Librarian 3D Model Ultra Librarian ECO2225SEO-D02V0112 CAD Model

Description

N

You May Also Be Interested in

Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR AC FORWARD 7W
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 555UH TH
Need more? Email Us
Eaton Bussmann
XFMR POE CONFIG DC/DC 100UH SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us
Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us
Pulse
XFMR ISOL DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 446UH TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess