EN
  • EN
  • DE

ECO2017SEO-D03V014

Part No ECO2017SEO-D03V014
Manufacturer TDK Corporation
Catalog Switching Converter, SMPS Transformers
Description XFMR FLYBACK AC/DC CONV 555UH TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type For AC/DC Converters
Applications Flyback Converters
Voltage - Primary 85 ~ 264V
Voltage - Auxiliary 12V @ 1A
Voltage - Isolation 3000Vrms
Inductance @ Frequency 555µH @ 100kHz
Temperature Range - Operating -30°C ~ 120°C
Mounting Type Through Hole
Size / Dimension 0.768" L x 0.886" W (19.50mm x 22.50mm)
Height - Seated (Max) 0.945" (24.00mm)
Footprint 0.768" L x 0.886" W (19.50mm x 22.50mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1511106-ECO2017SEO-D03V014
Ultra Librarian 3D Model Ultra Librarian ECO2017SEO-D03V014 CAD Model

Description

N

You May Also Be Interested in

Pulse
TRANSF PUSH PULL 10W 8CT:6CT
Need more? Email Us
Pulse
XFMR FLYBACK DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR DC/DC CONV SMD
Need more? Email Us
Pulse
XFMR AC FORWARD 7W
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 567UH TH
Need more? Email Us
Pulse
XFMR FLYBACK AC/DC CONV TH
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 2.5UH SM
Need more? Email Us
Pulse
XFMR FWD P-P DC/DC CONV SMD
Need more? Email Us
TDK Corporation
XFMR FLYBACK AC/DC CONV 680UH TH
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess