EN
  • EN
  • DE

ATMEGA88PB-AU

Part No ATMEGA88PB-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® ATmega, Functional Safety (FuSa)
Package Tray
Number of I/O 27
Family Name ATMEGA88
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA88PB-AUINACTIVE, 1611-ATMEGA88PB-AU, 1611-ATMEGA88PB-AU-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845008-ATMEGA88PB-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA88PB-AU CAD Model

Description

Microchip Technology's ATMEGA88PB-AU

The ATMEGA88PB-AU is a high-performance microcontroller from Microchip Technology, designed for a wide array of applications that demand low-power consumption and high integration. This 8-bit MCU is based on the advanced AVR RISC architecture, which enables it to execute powerful instructions in a single clock cycle. This feature significantly enhances the microcontroller's performance when compared to its contemporaries in the same category.

With its 8KB of in-system programmable flash memory, the ATMEGA88PB-AU provides ample space for application code. It also offers 1KB of EEPROM and 1KB of internal SRAM, giving developers flexibility in data storage and memory management. The device operates at a voltage range of 1.8V to 5.5V, catering to a variety of power requirements and ensuring compatibility with both battery-powered and connected devices.

The ATMEGA88PB-AU is equipped with a rich set of peripherals, including a 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for precise sensor readings and analog signal processing. It also features a programmable serial USART, Master/Slave SPI serial interface, and a two-wire serial interface (I²C) for robust communication options. Additionally, the device supports a range of external and internal interrupts, which are essential for reactive and real-time applications.

Embedded with power-saving technologies such as the picoPower® technology, the ATMEGA88PB-AU is an ideal choice for portable and power-sensitive devices. It also supports multiple sleep modes, which further reduce power consumption during periods of inactivity. The microcontroller's package is a 32-lead TQFP, providing a compact footprint while still offering easy integration into various PCB designs.

For developers looking to streamline their design process, Microchip provides extensive support through their integrated development environments (IDEs) and software libraries. The ATMEGA88PB-AU is supported by the Atmel Studio, Atmel START, and other third-party development tools, making it a versatile and user-friendly option for both novice and experienced embedded system designers.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0842 $50.0208
59+ $1.7101 $100.8959
91+ $1.6567 $150.7597
125+ $1.6032 $200.4000
162+ $1.5498 $251.0676
216+ $1.3895 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess