EN
  • EN
  • DE
Part No UMX2
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 399221-UMX2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMX2 CAD Model

Description

The UMX2 is a small signal transistor manufactured by Rohm Semiconductor. It is designed for various general-purpose switching and amplification applications. This transistor is commonly used in circuits where space is a constraint, and low to medium power handling is required.

Applications:

  • General-purpose switching circuits: Used to control the flow of current in various electronic circuits.
  • Amplification circuits: Used in small-signal amplifiers for audio or other low-frequency signals.
  • Digital logic circuits: Employed as a switching element in digital circuits.
  • Load switches: Switching small loads on or off.
  • Interface circuits: Used to interface between different parts of a circuit.

Features:

  • Compact package: Allows for high-density mounting on printed circuit boards (PCBs).
  • Low saturation voltage: Minimizes power loss when the transistor is in the on-state.
  • High current gain (hFE): Provides efficient amplification of input signals.
  • Fast switching speed: Enables quick switching between on and off states.
  • Lead-free terminals: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Space-saving design: Its small size allows for integration into compact electronic devices.
  • Efficient power usage: Low saturation voltage and high current gain contribute to efficient power usage in circuits.
  • Reliable performance: Designed to provide stable and consistent performance over a range of operating conditions.
  • Easy to use: Simple to incorporate into existing circuit designs.
  • Environmentally friendly: RoHS compliant, reducing environmental impact.

Technical Specifications: While specific electrical characteristics (such as VCEO, IC, and hFE) vary depending on the exact variant or manufacturing batch, the UMX2 typically features a collector-emitter voltage (VCEO) suitable for low-voltage applications, a collector current (IC) adequate for small-signal circuits, and a high current gain (hFE) to ensure efficient amplification. The package is typically a small surface-mount package like SOT-323 or similar. Consult the specific datasheet for precise values.

You May Also Be Interested in

STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess