EN
  • EN
  • DE

ISP1703BUKT

Part No ISP1703BUKT
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 070223-ISP1703BUKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1703BUKT CAD Model

Description

Introducing the ISP1703BUKT from NXP

The ISP1703BUKT is a cutting-edge USB On-The-Go (OTG) transceiver chip designed by NXP Semiconductors, a leader in the industry. This compact and efficient integrated circuit is tailored for modern portable devices, enabling seamless communication between USB devices without the need for a host computer. The ISP1703BUKT stands out for its support of the USB 2.0 standard, ensuring high-speed data transfer rates and reliable connectivity for a wide range of applications.

At the heart of this transceiver is its versatility and compliance with the USB OTG Supplement Rev. 1.0a. This means it can effortlessly switch between host and device roles, providing the flexibility required for a multitude of USB-based interactions. Whether it's connecting a smartphone to a USB flash drive or facilitating communication between digital cameras and printers, the ISP1703BUKT makes it all possible without compromising on performance.

One of the key features of the ISP1703BUKT is its ultra-low power consumption. This is critical for battery-powered devices where energy efficiency is paramount. The transceiver is designed to conserve power without sacrificing speed or connectivity, making it an ideal choice for designers looking to optimize their products for longer battery life.

The ISP1703BUKT also boasts an impressive level of integration. It includes built-in features such as charge pump circuitry, which eliminates the need for external components and reduces the overall bill of materials for product development. Furthermore, its small footprint is perfect for space-constrained applications, allowing for more compact and sleek device designs.

Compatibility is another cornerstone of the ISP1703BUKT's design. It is compatible with a wide range of microprocessors and microcontrollers, offering designers the flexibility to choose their preferred platform while ensuring seamless integration with the transceiver. Additionally, the transceiver's robust ESD protection mechanisms safeguard against electrostatic discharges, ensuring long-term reliability and stability in all operating environments.

In summary, the ISP1703BUKT from NXP is a highly integrated, power-efficient, and versatile USB OTG transceiver that is ideal for developers looking to incorporate USB connectivity into their portable and battery-powered devices. With its high-speed data transfer capabilities, low power consumption, and robust protection features, the ISP1703BUKT is poised to be a valuable component in the next generation of connected devices.

You May Also Be Interested in

Omron
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
Lowest to $12.5133
Intersil
Need more? Email Us
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $3.3622
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Intersil
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess