EN
  • EN
  • DE

FL77904MX

Part No FL77904MX
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR OFFLINE TRIAC 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 4 Output AC DC Offline Switcher - Triac Dimming 28.6mA, 53.6mA, 93.8mA, 104.2mA 8-SOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOP
Family Name FL77
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FL77904MXCT, FL77904MXTR, FL77904MXDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919157-FL77904MX
Ultra Librarian 3D Model Ultra Librarian FL77904MX CAD Model

Description

Product Overview: FL77904MX from ON Semiconductor

The FL77904MX is a cutting-edge LED driver IC crafted by ON Semiconductor, a globally recognized leader in energy-efficient innovations. This innovative driver is designed to provide a highly efficient solution for driving LED lighting systems. It is part of ON Semiconductor's expansive portfolio of lighting solutions and stands out for its simplicity, performance, and energy efficiency.

Key Features

  • Direct AC Line Voltage Input: The FL77904MX is capable of being directly connected to the AC line voltage, which eliminates the need for bulky and costly passive components such as transformers and rectifiers.
  • Phase-Cut Dimming: This device supports phase-cut dimming, making it compatible with TRIAC dimmers and enabling smooth dimming capabilities for LED lighting applications.
  • High Power Factor: With a high power factor and low Total Harmonic Distortion (THD), the FL77904MX ensures efficient power usage and complies with global energy regulations.
  • Flicker-Free Operation: It provides a flicker-free lighting experience, which is essential for creating comfortable environments in both residential and commercial settings.
  • Integrated Protections: The device includes multiple protection features such as over-temperature, over-current, and short-circuit protection, ensuring a long operational life and reliability of the lighting system.

Applications

The FL77904MX is versatile and can be used in a broad range of lighting applications. It is particularly suited for:

  • Residential and commercial lighting fixtures
  • Smart lighting systems
  • Architectural lighting
  • Task and accent lighting

Technical Specifications

At the heart of the FL77904MX's performance are its technical specifications:

  • Supply Voltage: Designed for direct AC line voltage input
  • Dimming Interface: Compatible with phase-cut dimmers
  • Power Factor: >0.9 for efficient energy usage
  • THD:

ON Semiconductor's FL77904MX LED driver IC is an exceptional choice for manufacturers and designers seeking to create high-performance, energy-efficient LED lighting solutions. Its robust feature set and compliance with global energy standards make it a forward-thinking choice for modern lighting designs.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6435 $57.9150
220+ $0.5281 $116.1820
340+ $0.5116 $173.9440
470+ $0.4950 $232.6500
605+ $0.4786 $289.5530
810+ $0.4290 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,482 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess