EN
  • EN
  • DE

IML8684NL-ADJ-TR

Part No IML8684NL-ADJ-TR
Manufacturer Exar Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IML
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825844-IML8684NL-ADJ-TR
Ultra Librarian 3D Model Ultra Librarian IML8684NL-ADJ-TR CAD Model

Description

The IML8684NL-ADJ-TR is a step-down (buck) switching regulator manufactured by Exar Corporation (now part of Renesas). Similar to the IML8683, this regulator is designed for efficient power conversion, particularly where an adjustable output voltage is needed. The 'ADJ' suffix signifies the adjustable output voltage feature, providing flexibility for diverse applications. The '-TR' suffix indicates that the part is supplied on tape and reel for automated assembly.

Applications

  • Point-of-Load (POL) Regulation: Provides a regulated voltage to specific components within a system.
  • Embedded Systems: Suitable for integrating into embedded systems requiring efficient and configurable power supplies.
  • Industrial Control Systems: Powers microcontrollers, sensors, and communication interfaces in industrial environments.
  • Networking Equipment: Used in routers, switches, and other networking devices to supply power to various modules.
  • Portable Devices: Used in battery-powered devices, allowing flexible voltage adjustments to maximize battery life and device functionality.

Features

  • Adjustable Output Voltage: Allows the user to set the desired output voltage within a specified range.
  • High Efficiency: Reduces power loss, improving overall energy efficiency.
  • Internal Compensation: Simplifies circuit design and reduces the number of external components required.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Protects the device from overheating, preventing catastrophic failure.
  • Enable/Disable Control: Allows for remote on/off control of the regulator.
  • Compact Package: Facilitates integration into space-constrained applications.

Benefits

  • Flexibility: The adjustable output voltage allows the same regulator to be used in multiple applications with different voltage requirements.
  • Energy Savings: High efficiency minimizes power wastage, resulting in cost savings and reduced heat generation.
  • Simplified Design: Internal compensation reduces the design effort and minimizes the number of external components.
  • Improved Reliability: Overcurrent and thermal protection features enhance the robustness and longevity of the system.
  • Compact Footprint: The small package size allows for efficient use of board space.

Additional Details

Like most switching regulators, the IML8684NL-ADJ-TR requires external components such as input and output capacitors, and an inductor. The values of these components must be carefully selected based on the desired performance characteristics and operating conditions. Consult the Renesas (formerly Exar) datasheet for detailed specifications, including input voltage range, output current capability, switching frequency, and thermal considerations. The datasheet will also provide guidance on selecting appropriate external components and designing the PCB layout. This is a surface-mount device and requires proper soldering techniques. Effective thermal management is critical, especially at higher load currents, and the thermal resistance of the package must be considered. The specific package type defines the required PCB footprint and soldering profile.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.3128
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8404 $61.4464
37+ $3.1508 $116.5796
57+ $3.0527 $174.0039
79+ $2.9533 $233.3107
102+ $2.8552 $291.2304
136+ $2.5606 $348.2416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess