EN
  • EN
  • DE

ULN2004A

Part No ULN2004A
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 25
Category Discrete Semiconductor Products
Family Transistors (BJT) - Arrays
Packaging Tube
Transistor Type 7 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib Ic 1.6V @ 500µA 350mA
DC Current Gain (hFE) (Min) @ Ic Vce 1000 @ 350mA 2V
Mounting Style Through Hole
Package 16-DIP (0.300" 7.62mm)
Manufacturer Device Package 16-DIP
Catalog NPN Transistor Arrays
Win Source Part Number 056200-ULN2004A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, LED Lighting, Power Management, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2004A CAD Model

Description

The ULN2004A from Texas Instruments is a versatile and robust integrated circuit that features a high-voltage, high-current Darlington transistor array. This IC is designed for interfacing between low-level logic circuitry and multiple peripheral power loads. With its capacity to handle a significant current and voltage range, the ULN2004A is ideal for driving a wide array of inductive loads such as relays, solenoids, and stepping motors.

Key Features:

  • Seven Darlingtons per package: The ULN2004A contains seven individual Darlington pairs that can be used independently to drive seven different loads or combined for higher current applications.
  • Output current 500 mA per driver (600 mA peak): Each channel can deliver up to 500 mA of continuous current, making it suitable for a variety of power applications.
  • Output voltage 50 V: The high output voltage capability ensures compatibility with a range of high-voltage loads.
  • Input compatible with various types of logic: The ULN2004A is compatible with TTL, 5V CMOS, and PMOS logic, providing flexibility in interfacing with different logic levels.
  • Integral suppression diodes: Diodes are included for inductive load transient suppression, which is crucial for applications involving inductive loads such as motors and relays.
  • Alternate Military/Aerospace device (54XX) available: This indicates that a version of the device meeting military specifications is also available for use in more demanding environments.

Applications:

The ULN2004A is commonly used in a variety of applications including:

  • Relay drivers
  • Stepper and DC brushed motor drivers
  • Lamp drivers
  • Display drivers (LED and gas discharge)
  • Line drivers
  • Logic buffers

With its combination of high-voltage and high-current capabilities, along with built-in diode protection, the ULN2004A is a practical choice for designers looking to efficiently control power loads with digital logic. Its widespread use in automation, motor control, and consumer electronics underscores its reliability and versatility in the electronics industry.

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3885 $50.5050
315+ $0.3188 $100.4220
490+ $0.3088 $151.3120
670+ $0.2988 $200.1960
870+ $0.2889 $251.3430
1,160+ $0.2590 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess