EN
  • EN
  • DE

ULQ2004A

Part No ULQ2004A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 50V 0.5A 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Through Hole 16-DIP
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-DIP
Family Name ULQ2004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-2360-5, -497-2360-5, 497-2360-5-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938150-ULQ2004A
Ultra Librarian 3D Model Ultra Librarian ULQ2004A CAD Model

Description

The ULQ2004A, manufactured by STMicroelectronics, is a high-voltage, high-current Darlington transistor array designed for applications requiring isolated high-current and high-voltage switching capabilities. This array is comprised of seven open-collector Darlington pairs with common emitters, making it an ideal choice for interfacing with high-power loads in a variety of industrial, consumer, and computing applications.

Key Features:

  • High-Voltage Outputs: The ULQ2004A can handle output voltages up to 50V, providing ample headroom for driving a wide range of loads.
  • High-Current Handling: Each Darlington pair can deliver a continuous collector current of 500mA, enabling the device to drive components such as relays, solenoids, and stepper motors effectively.
  • Integrated Suppression Diodes: Built-in diodes for inductive load transient suppression protect the device and the connected circuitry from voltage spikes, enhancing reliability and longevity.
  • Input Compatibility: The array is compatible with standard TTL and 5V CMOS logic levels, allowing for easy interfacing with microcontrollers and other digital systems.
  • Output Clamp Diodes: Inputs and outputs are equipped with clamp diodes to ensure that the device remains protected during extreme voltage transients.

Applications:

  • Relay Drivers
  • Stepper and DC Brushed Motor Drivers
  • Lamp Drivers
  • LED Displays & Signage
  • Line Drivers
  • Logic Buffers

The ULQ2004A is offered in a 16-pin DIP (Dual In-line Package) or SO (Small Outline) package, providing flexibility for various PCB layouts and design considerations. Its robust construction ensures that it can handle the demands of rigorous industrial environments while maintaining performance and reliability.

With its combination of high-voltage and high-current capabilities, integrated protection features, and ease of use, the ULQ2004A from STMicroelectronics is a versatile and reliable solution for driving a wide array of inductive, resistive, and lighting loads.

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 120V 5A
Lowest to $7.3231
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 80V 0.5A SC-74
Need more? Email Us
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $1.0014
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5513 $54.2955
80+ $1.2729 $101.8320
125+ $1.2331 $154.1375
170+ $1.1934 $202.8780
220+ $1.1536 $253.7920
295+ $1.0342 $305.0890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess