EN
  • EN
  • DE

CMLT3906EG

Part No CMLT3906EG
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description ENHANCED SPECIFICATION SURFACE MOUNT COMPLEMENTARY SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162330-CMLT3906EG
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CMLT3906EG CAD Model

Description

The CMLT3906EG is a dual NPN bipolar junction transistor (BJT) array manufactured by Central Semiconductor Corp. This transistor array offers two matched transistors in a single package, providing space savings and improved thermal tracking compared to using two discrete transistors. It is designed for a wide range of small signal amplification and switching applications.

Applications:

  • Low-Noise Amplifiers: Used in low-noise amplifier circuits to amplify weak signals with minimal added noise.
  • Differential Amplifiers: Employed in differential amplifier circuits for signal amplification and comparison.
  • Switching Circuits: Used in switching circuits for controlling the flow of current in various electronic systems.
  • Current Mirrors: Integrated into current mirror circuits to provide a stable and accurate current source.
  • Analog Signal Processing: Employed in analog signal processing circuits for filtering, amplification, and signal conditioning.

Features:

  • Dual NPN Transistors: Contains two NPN transistors in a single package.
  • Matched Transistor Characteristics: Offers closely matched transistor characteristics for improved performance in differential amplifier and current mirror applications.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency in switching applications.
  • High Current Gain (hFE): Provides high current gain for efficient signal amplification.
  • Small Surface Mount Package: Allows for automated assembly and reduces board space requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Space Savings: Reduces board space requirements by integrating two transistors into a single package.
  • Improved Thermal Tracking: Provides better thermal tracking between the two transistors, improving circuit stability.
  • Simplified Design: Simplifies circuit design by providing matched transistor characteristics.
  • Enhanced Performance: Improves the performance of differential amplifiers and current mirrors due to matched transistor characteristics.
  • Cost-Effective Solution: Offers a cost-effective solution for small signal amplification and switching applications.

Additional Details:

The CMLT3906EG has a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 200mA, and a power dissipation of 350mW. The current gain (hFE) is typically in the range of 100 to 300. It is typically packaged in a SOT-363 package. Refer to the Central Semiconductor Corp datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6117 $57.7872
39+ $2.9637 $115.5843
61+ $2.8713 $175.1493
84+ $2.7778 $233.3352
108+ $2.6854 $290.0232
144+ $2.4082 $346.7808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess