EN
  • EN
  • DE

CMXT3946

Part No CMXT3946
Manufacturer Central Semiconductor Corp
Catalog Transistors (BJT) - Arrays
Description SURFACE MOUNT SUPERmin DUAL COMPLEMENTARY SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162573-CMXT3946
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMXT3946 CAD Model

Description

The CMXT3946 is a PNP/NPN bipolar transistor array manufactured by Central Semiconductor Corp. It consists of two complementary transistors within a single package, designed to provide versatility and space savings in various electronic circuits. This array configuration allows for efficient implementation of push-pull amplifiers, differential amplifiers, and other complementary circuit designs.

Applications

  • Push-pull amplifiers: Utilizing the complementary transistor configuration for audio amplification and signal processing.
  • Differential amplifiers: Employing the matched characteristics of the transistors for precision signal amplification.
  • Level shifters: Converting voltage levels between different circuit sections.
  • Current mirrors: Replicating current flow accurately in analog circuits.
  • Complementary switches: Providing efficient switching functions with minimal power loss.

Features

  • Complementary PNP/NPN transistors: Offers design flexibility with both transistor types in one package.
  • High current gain (hFE): Provides efficient amplification of signals.
  • Low saturation voltage: Minimizes power dissipation in switching applications.
  • Fast switching speed: Enables high-frequency operation.
  • Small package size: Saves board space and simplifies circuit layout.

Benefits

  • Reduced component count: Integrating two transistors into one package lowers the bill of materials.
  • Simplified circuit design: The complementary configuration simplifies the design of various amplifier and switching circuits.
  • Improved circuit performance: Matched transistor characteristics enhance the performance of differential amplifiers and current mirrors.
  • Enhanced reliability: Central Semiconductor's stringent manufacturing processes ensure high reliability.
  • Cost-effective solution: Combines functionality and performance at a competitive price.

Additional Details

The CMXT3946 typically comes in a surface-mount package, facilitating automated assembly. Key specifications include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). Designers should refer to the datasheet for detailed electrical characteristics and application guidelines. The device is commonly used in portable devices, consumer electronics, and industrial control systems.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2107 $66.3210
65+ $1.8145 $117.9425
100+ $1.7579 $175.7900
140+ $1.7013 $238.1820
180+ $1.6447 $296.0460
240+ $1.4738 $353.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess