EN
  • EN
  • DE

SG2823J-883B

Part No SG2823J-883B
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description TRANS 8NPN DARL 95V 0.5A 18DIP  /  Bipolar (BJT) Transistor Array 8 NPN Darlington 95V 500mA Through Hole 18-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tube
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 500mA
Voltage - Collector Emitter Breakdown (Max) 95V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 500µA, 350mA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 350mA, 2V
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package 18-CDIP
Base Product Number SG2823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1259-1087,1259-1087-MIL,SG2823J883B
Standard Package 21
Win Source Part Number 999760-SG2823J-883B
Ultra Librarian 3D Model Ultra Librarian SG2823J-883B CAD Model

Description

Microchip Technology SG2823J-883B

The SG2823J-883B is a robust and precision-engineered integrated circuit (IC) from the renowned manufacturer Microchip Technology. This product is designed to meet the rigorous standards of high-reliability applications, making it an ideal choice for aerospace, military, and other mission-critical systems where performance and dependability are paramount.

The SG2823J-883B is part of Microchip's family of high-performance pulse-width modulation (PWM) controllers. These controllers are known for their efficiency and accuracy in managing power supply within electronic systems. The SG2823J-883B, in particular, boasts features that ensure stable operation even under the most challenging conditions.

Featuring a wide operating temperature range, the SG2823J-883B can function effectively in environments where temperatures can be extreme. Its robust design is also resistant to the effects of radiation, making it suitable for space applications where exposure to cosmic rays and solar radiation is a concern.

The device is encapsulated in a durable package that safeguards the internal circuitry against physical stresses and environmental factors. This level of protection ensures long-term reliability and a consistent performance over the lifespan of the product.

With its focus on power management, the SG2823J-883B helps to optimize the efficiency of power conversion processes. This leads to reduced energy consumption and minimized heat generation, which is crucial for maintaining the integrity of sensitive electronic components.

Users of the SG2823J-883B can also benefit from the technical support and resources provided by Microchip Technology. The company offers comprehensive documentation, application notes, and design tools to assist engineers in integrating this PWM controller into their designs seamlessly.

In summary, the SG2823J-883B from Microchip Technology is a top-tier PWM controller that offers exceptional performance, reliability, and efficiency. It is a testament to Microchip's commitment to quality and innovation in the field of power management solutions.

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess