EN
  • EN
  • DE

MUN5115T1

Part No MUN5115T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 202MW SC70-3 / PNP SILICON BIAS RESISTOR TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 10 kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 160 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 1mA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 202mW
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3 (SOT323)
Part Number Series MUN51**T
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802317-MUN5115T1
Ultra Librarian 3D Model Ultra Librarian MUN5115T1 CAD Model

Description

Product Overview: MUN5115T1 - ON Semiconductor

The MUN5115T1 from ON Semiconductor is a high-performance, bipolar NPN transistor designed for use in a wide range of electronic applications. This compact transistor is known for its reliability and efficiency, making it an ideal choice for designers looking to optimize their circuit designs for power and performance.

Key Features

  • Transistor Type: The MUN5115T1 is a bipolar NPN transistor, which is commonly used for amplification and switching purposes.
  • Operating Voltage: It supports a collector-emitter voltage (Vceo) of 50V, which allows it to handle moderate power levels in electronic circuits.
  • Current Handling: The device can manage a continuous collector current (Ic) of up to 100 mA, making it suitable for a variety of low to medium power applications.
  • Power Dissipation: With a power dissipation of 225 mW, the MUN5115T1 can sustain a reasonable amount of power without overheating, ensuring stable operation.
  • Gain Bandwidth Product: It features a gain bandwidth product (fT) of 100 MHz, which indicates good frequency response for amplification purposes.
  • Package: The device comes in a SOT-23 package, which is a small, surface-mount package that is suitable for compact PCB layouts.

Applications

The MUN5115T1 transistor is versatile and can be used in various applications, including:

  • Signal amplification in audio and video equipment
  • Driver stages in amplifiers and switches
  • Control systems for industrial processes
  • Power management in portable devices
  • Telecommunication circuits
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MUN5115T1 is no exception. It is manufactured to stringent standards, ensuring consistent performance and durability across various conditions. The device's robustness makes it a reliable component for both commercial and industrial applications.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess