EN
  • EN
  • DE

2SC2058S

Part No 2SC2058S
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description High-frequency Amplifier Transistor(25V, 50mA, 300MHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1125177-2SC2058S
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2058S CAD Model

Description

The 2SC2058S is an NPN silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for high-frequency amplifier and oscillator applications. The 'S' suffix may indicate a specific gain or other performance characteristic variant within the 2SC2058 family. This transistor is typically used where low noise and high gain at high frequencies are essential.

Applications:

  • High-frequency amplifiers
  • Oscillators
  • Mixer circuits
  • RF front-end circuits
  • Communication equipment

Features:

  • NPN polarity
  • High transition frequency (fT)
  • Low noise figure
  • High power gain
  • Small package size

Benefits:

  • Excellent performance in high-frequency circuits.
  • Minimal noise contribution to the signal chain.
  • High amplification capabilities.
  • Suitable for compact designs due to its small size.
  • Improved signal reception and transmission in communication systems.

Additional Details:

The 2SC2058S typically features a collector-emitter voltage (VCEO) of around 20V, a collector current (IC) of around 50mA, and a transition frequency (fT) of several GHz. The noise figure is typically very low, often below 2dB. It's commonly packaged in a small surface-mount package (e.g., SOT-23) for efficient integration into high-density circuit boards. Designers must consult the Rohm Semiconductor datasheet to obtain precise electrical characteristics, including S-parameters, noise parameters, and thermal resistance. Proper biasing and impedance matching are crucial for optimal performance in high-frequency applications. Careful layout techniques are also essential to minimize parasitic inductance and capacitance, which can degrade performance. The 2SC2058S is frequently used in wireless communication devices, satellite receivers, and other high-frequency equipment.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess