EN
  • EN
  • DE

FDMS2508SDC

Part No FDMS2508SDC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 34A/49A DLCOOL56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 25 V 34A (Ta), 49A (Tc) 3.3W (Ta), 78W (Tc) Surface Mount 8-PQFN (5x6)
Manufacturer ON Semiconductor
Series Dual Cool™, PowerTrench®, SyncFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PQFN (5x6)
Family Name FDMS25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS2508SDCCT, FDMS2508SDCTR, FDMS2508SDCDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919036-FDMS2508SDC
Ultra Librarian 3D Model Ultra Librarian FDMS2508SDC CAD Model

Description

The FDMS2508SDC is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leading figure in the semiconductor industry. This product is designed to deliver high-performance solutions for a wide range of power management applications. Its robust and efficient design makes it an ideal choice for engineers looking to enhance system reliability and energy efficiency.

Key Features

  • Low On-Resistance: The FDMS2508SDC features an exceptionally low on-resistance, which translates to reduced power losses and improved overall efficiency in applications where it is deployed.
  • PowerTrench® Technology: This device incorporates ON Semiconductor's proprietary PowerTrench technology, which optimizes the MOSFET for low gate charge and capacitance, ensuring fast switching performance and low power dissipation.
  • High Current Capability: With its ability to handle high currents, the FDMS2508SDC is suitable for demanding applications that require robust power handling capabilities.
  • Thermal Management: The MOSFET is designed with an advanced thermal management system, enabling it to maintain stable operation even under high temperature conditions.

Applications

The FDMS2508SDC is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Computing and Server Applications

Specifications

Parameter Value Drain-to-Source Voltage (V<sub>DS) 25V Continuous Drain Current (I<sub>D) 150A Power Dissipation (P<sub>D) 3.8W Operating Temperature Range -55°C to +150°C

The FDMS2508SDC by ON Semiconductor is a testament to the company's commitment to innovation and quality. It is engineered to meet the stringent requirements of today's high-performance power management systems, ensuring reliability and efficiency for your electronic designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess